EN
  • EN
  • DE
Part No PA25
Manufacturer Thomas & Betts
Catalog OEM Parts (O - R)
Description Aluminum Pin Adapter Terminal, Wire Size 250 kcmil, Tin Plated, Die Code Brown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Pin
RoHS Non-Compliant
Win Source Part Number 1016103-PA25
Categories OEM Parts(O-R)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA25 CAD Model

Description

The Thomas & Betts PA25 is a cable gland designed to provide secure cable entry into enclosures and equipment. It offers strain relief and protection against environmental factors, ensuring the reliable performance of electrical connections.

Applications

  • Electrical enclosures
  • Junction boxes
  • Control panels
  • Machinery and equipment wiring
  • Marine applications
  • Outdoor lighting installations

Features

  • Nylon Construction: Manufactured from durable nylon material, providing resistance to corrosion, chemicals, and UV radiation.
  • Strain Relief: Integrated strain relief mechanism prevents cable pull-out and damage to conductors.
  • IP68 Protection: Offers a high degree of protection against dust and water ingress, suitable for harsh environments.
  • Wide Cable Range: Accommodates a wide range of cable diameters, providing flexibility in application.
  • Easy Installation: Simple design allows for quick and easy installation with standard tools.
  • Threaded Connection: Features a threaded connection for secure mounting to enclosures and equipment.

Benefits

  • Reliable Cable Entry: Provides a secure and reliable cable entry point, preventing cable damage and ensuring electrical connections remain intact.
  • Environmental Protection: Offers protection against dust, water, and other environmental factors, extending the lifespan of electrical connections.
  • Durable Construction: Nylon construction provides resistance to corrosion, chemicals, and UV radiation, ensuring long-term performance.
  • Easy Installation: Simple design allows for quick and easy installation, reducing setup time and costs.
  • Versatile Application: Accommodates a wide range of cable diameters, making it suitable for various applications.

Additional Details

The PA25 cable gland is typically used with cables ranging in diameter from a specified minimum to a maximum value. Refer to the product datasheet for detailed specifications, including thread size, cable range, operating temperature, and material properties. It is designed to meet industry standards for environmental protection and mechanical strength, ensuring reliable performance in demanding industrial and outdoor environments. Proper torque is essential during installation to achieve the specified IP rating and strain relief. Thomas & Betts cable glands are essential components in ensuring the integrity and longevity of electrical systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Runic Technology
Lowest to $0.2254
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.5000 $148.5000
2+ $143.5500 $287.1000
3+ $128.7000 $386.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess