The PSE303-AC is a silicon surge suppressor manufactured by SMC Diode Solutions. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This surge suppressor is specifically designed for AC power line protection.
Applications
- AC Power Line Protection
- Power Supplies
- Industrial Control Systems
- Consumer Electronics
- Lighting Systems
Features
- High Surge Current Capability: The PSE303-AC is designed to withstand high surge currents, ensuring effective protection against transient voltage events.
- Fast Response Time: It features a fast response time, clamping the voltage quickly to prevent damage to downstream components.
- Low Clamping Voltage: The device offers a low clamping voltage, minimizing the voltage stress on protected circuits.
- Unidirectional Protection: Provides unidirectional surge protection.
- Compact Size: The compact design allows for easy integration into various applications.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits
- Protection against voltage surges and transients.
- Increased system reliability.
- Reduced downtime due to equipment failure.
- Extended lifespan of electronic components.
- Improved system performance.
Additional Details
The PSE303-AC is typically available in a DO-214AA (SMB) package. Key specifications include a peak pulse power dissipation (PPPM) rating and a clamping voltage (VC). Refer to the manufacturer's datasheet for detailed electrical characteristics, including the maximum surge current (IPPM) at different waveforms (e.g., 8/20 μs). The operating temperature range is also specified in the datasheet. The device's construction utilizes silicon avalanche technology to provide robust surge protection. It's crucial to consult the datasheet to ensure the PSE303-AC meets the specific requirements of your application.