Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Packaging Tray
Part Status Obsolete(EOL)
Applications Access Control Systems
Operating Supply Voltage 5V
Manufacturer Package 44-PLCC
Mounting SMD
Win Source Part Number 800244-Z84C1008VEC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z84C1008
Introduction Date November 25, 1997
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z84C1008VEC CAD Model

Description

The Z84C1008VEC is an Obsolete(EOL) Integrated Circuit (IC) from Zilog.

  • Series: Z80
  • Package: 44-PLCC
  • Applications: Access Control Systems
  • Operating Supply Voltage: 5V
  • EOL Date: Obsolete / end of life
  • Quantity per package: 25

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX
Need more? Email Us
ECAD model for MAX31730AUB+
Texas Instruments
IC INTERFACE SPECIALIZED
Need more? Email Us
ECAD model for LM98511CCMTDX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 20SOIC
Need more? Email Us
ECAD model for PCA9518DWT
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN
Need more? Email Us
ECAD model for TLE9263QXXUMA2
NXP / Nexperia
IC I2C SWITCH 2CH 14SOIC
Need more? Email Us
ECAD model for PCA9543AD,112
Lumissil Microsystems
IC INTERFACE SPECIALIZED 24QFN
Need more? Email Us
ECAD model for IS31IO7326-QFLS4-TR
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP
Need more? Email Us
ECAD model for PI7C9X2G404SLBQFDE
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7
Maxim Integrated
IC INTERFACE SPECIALIZED TO92-3
Need more? Email Us
ECAD model for DS2406+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention