EN
  • EN
  • DE

RKC4.4-1.5-RSC4.4/S1587/CS10575/SV

Part No RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091578-RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKC4.4-1.5-RSC4.4/S1587/CS10575/SV CAD Model

Description

The TURCK 1091578-RKC4.4-1.5-RSC4.4/S1587/CS10575/SV is an OEM part that is currently facing a shortage in the market.

  • Use: commonly used in electronic devices
  • Feature: known for its durability
  • RoHS Compliant: No
  • Popularity: Low
  • Feature: cross-references available in the market

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess