EN
  • EN
  • DE

XTR300AIRGWTG4

Part No XTR300AIRGWTG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Industrial Analog Current/Voltage OUTPUT DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Output Driver
Input Type Voltage
Output Type Current
Operating Supply Current 25mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1282431-XTR300AIRGWTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XTR300
Introduction Date July 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XTR300AIRGWTG4 CAD Model

Description

The XTR300AIRGWTG4 is a state-of-the-art analog component from Texas Instruments, designed to meet the needs of high-precision industrial applications. This innovative product is an integral part of the Texas Instruments portfolio, offering a combination of versatility and performance that sets it apart in the market.

Key Features

  • High Precision: The XTR300AIRGWTG4 is engineered to provide highly accurate signal conditioning, which is essential for measurement and control systems where precision is paramount.
  • Integrated Current and Voltage Output: This device offers both current and voltage output, allowing for flexibility in interfacing with different types of loads and sensors. The current output can be configured for 4-20mA transmission, while the voltage output supports a wide range of levels.
  • Low Power Consumption: Designed with efficiency in mind, the XTR300AIRGWTG4 operates with minimal power consumption, making it ideal for energy-sensitive applications.
  • Robust Design: Encased in a durable package, this product is built to withstand harsh industrial environments, ensuring reliable performance over a wide temperature range.

Applications

The XTR300AIRGWTG4 is well-suited for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • 4-20mA loop-powered transmitters
  • Analog input/output modules for PLCs

Technical Specifications

Some technical highlights of the XTR300AIRGWTG4 include:

  • Wide Supply Range: Capable of operating from a wide supply voltage range, accommodating various system requirements.
  • High Output Drive Capability: The device can drive capacitive and resistive loads, offering great flexibility in output configurations.
  • Thermal and Overload Protection: Built-in protection features shield the device and connected components from potential damage due to overheating or overload conditions.

In conclusion, the XTR300AIRGWTG4 by Texas Instruments is a top-tier solution for those in need of a reliable and precise analog interface. Whether it's for industrial control systems or sophisticated data acquisition, this product delivers the quality and performance that professionals demand.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7857 $50.1426
39+ $2.6094 $101.7666
60+ $2.5213 $151.2780
86+ $2.3450 $201.6700
111+ $2.2568 $250.5048
139+ $2.1687 $301.4493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess