EN
  • EN
  • DE

AM27C128-120DI

Part No AM27C128-120DI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 112dB 192kHz 24-BIT SCH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143526-AM27C128-120DI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C128-120DI CAD Model

Description

The AMD AM27C128-120DI is a 128K (16K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) device. It's a non-volatile memory solution commonly used in embedded systems for storing firmware, boot code, and other critical data that needs to be retained even when power is removed.

Applications:

  • Embedded systems
  • Microcontroller firmware storage
  • Boot ROMs
  • Industrial control equipment
  • Networking devices
  • Programmable logic controllers (PLCs)
  • Aerospace applications

Features:

  • 128K (16K x 8) memory organization
  • CMOS technology for low power consumption
  • Fast access time (120ns)
  • Single 5V power supply
  • Programmable and erasable
  • TTL compatible inputs and outputs
  • Three-state output

Benefits:

  • Non-volatile storage ensures data retention without power
  • Fast access time allows for quick data retrieval
  • Low power consumption extends battery life in portable applications
  • Erasability enables code updates and modifications
  • TTL compatibility simplifies interfacing with other logic devices

Additional Details:

The AM27C128-120DI is erased by exposing the die to ultraviolet light through a transparent window. The data is then programmed into the EPROM using an EPROM programmer. The '120' in the part number indicates the access time of 120 nanoseconds. The device operates from a single 5V power supply and is available in a DIP (Dual In-line Package). Its three-state output allows multiple devices to share the same bus.

This EPROM is suitable for applications where code or data needs to be stored persistently and occasionally updated. The fast access time ensures that the microcontroller or processor can quickly retrieve the stored information. The use of CMOS technology results in low power consumption, making it suitable for applications where power is a concern. The AMD AM27C128-120DI offers reliable non-volatile storage and provides a cost-effective solution for storing firmware and other critical data in embedded systems. The erasability allows for easy modification and updates to the stored data, which is beneficial during development and testing. The three-state outputs provide flexibility in system design by enabling the use of multiple memory devices on a shared bus. Furthermore, the device’s wide operating temperature range makes it suitable for use in industrial and harsh environments. The device is well-suited for applications needing reliable, non-volatile, and easily updatable memory.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess