EN
  • EN
  • DE

SN75LVDT388ADBTRG4

Part No SN75LVDT388ADBTRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/8 38TSSOP / 0/8 Receiver LVDS 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 75LVDT388
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261537-SN75LVDT388ADBTRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDT388ADBTRG4 CAD Model

Description

Product Overview: SN75LVDT388ADBTRG4

The SN75LVDT388ADBTRG4 is a high-performance, low-voltage differential signaling (LVDS) device designed and manufactured by Texas Instruments. This product is part of TI's interface ICs family and is specifically tailored for achieving high-speed data transmission over controlled impedance media of approximately 100 ohms. The device operates with a nominal 3.3V supply and is capable of transmitting data at rates up to 400 Mbps (200 MHz).

Key Features

  • High-Speed Data Transmission: Supports data rates up to 400 Mbps, making it ideal for applications requiring fast data transfer such as gigabit Ethernet, backplane data channels, and high-resolution video signal processing.
  • Low-Voltage Operation: Designed for a 3.3V power supply, which helps in reducing power consumption and is suitable for battery-operated devices.
  • Differential Signaling: Utilizes LVDS technology, which reduces electromagnetic interference (EMI) and crosstalk, thus ensuring robust data transmission even in noisy environments.
  • Low Power Dissipation: Features a typical power dissipation of 55 mW (max), which is advantageous for thermal management in densely packed electronic systems.
  • Wide Operating Temperature Range: Functional across a broad temperature range from -40°C to +85°C, suitable for industrial applications.
  • Small Form Factor: Available in a TSSOP (Thin Shrink Small Outline Package) with 38 pins, which is beneficial for space-constrained applications.
  • RoHS Compliant: Meets the requirements of the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SN75LVDT388ADBTRG4 is versatile and can be used in various high-speed data communication applications, including:

  • Telecommunications Equipment
  • Networking Hardware like Routers and Switches
  • Computer Peripherals and High-speed Data Interfaces
  • Industrial Control Systems
  • Video Displays and Image Scanners

Quality and Reliability

As with all Texas Instruments products, the SN75LVDT388ADBTRG4 is designed with a commitment to quality and reliability. Customers can expect consistent performance and durability from this device, backed by TI's rigorous testing and quality assurance processes.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8369 $52.5321
21+ $4.7893 $100.5753
33+ $4.6396 $153.1068
45+ $4.4900 $202.0500
58+ $4.3403 $251.7374
78+ $3.8913 $303.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess