EN
  • EN
  • DE

TAS5086DBT

Part No TAS5086DBT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PWM 6CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 38-TSSOP
Win Source Part Number 054662-TAS5086DBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5086DBT CAD Model

Description

The TAS5086DBT from Texas Instruments is a high-performance, six-channel digital audio PWM processor designed for audiophile-grade applications. This advanced component integrates seamlessly into digital audio systems, offering a pure digital signal path and ensuring minimal signal distortion and high audio fidelity.

At the heart of the TAS5086DBT lies a sophisticated digital signal processing (DSP) engine capable of handling a 24-bit input data stream. This allows for high-resolution audio playback that can satisfy the demands of even the most discerning listeners. The processor supports a wide range of sampling rates, from 32 kHz up to 192 kHz, catering to various audio formats and quality levels.

The device is equipped with a flexible serial audio interface that can be configured to interface with a multitude of audio sources and systems. Its I²S and TDM input formats ensure compatibility with most digital audio sources, including advanced multi-channel audio systems. Furthermore, the TAS5086DBT boasts a highly efficient PWM output stage, which provides direct drive capability to a digital amplifier, reducing the need for external DACs and associated analog circuitry.

Designed with the end-user in mind, the TAS5086DBT features an array of programmable functions such as digital volume control, channel mixing, and bass management, which can be tailored to individual preferences or specific system requirements. These functions are easily managed through an I²C control interface, providing designers with flexibility and control over their audio system design.

The TAS5086DBT comes in a compact 38-TSSOP (DBT) package, making it suitable for space-constrained applications without compromising on performance. Its low power consumption and thermal efficiency make it an ideal choice for high-definition home theater systems, multi-channel audio equipment, and professional audio applications.

In summary, the Texas Instruments TAS5086DBT is a state-of-the-art digital audio PWM processor that delivers exceptional audio quality and advanced features, all while maintaining efficiency and design flexibility. It stands as a testament to Texas Instruments' commitment to innovation in the field of digital audio technology.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1981 $55.7829
18+ $5.8059 $104.5062
27+ $5.6097 $151.4619
39+ $5.2174 $203.4786
50+ $5.0213 $251.0650
63+ $4.8252 $303.9876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 701 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess