EN
  • EN
  • DE

MAX9921AUB/V+

Part No MAX9921AUB/V+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC HALL EFFECT SENSOR DL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Programmable Not Verified
Type Hall Effect Sensor
Input Type Voltage
Output Type Logic
Current - Supply 1.3 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9921
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739790-MAX9921AUB/V+
Ultra Librarian 3D Model Ultra Librarian MAX9921AUB/V+ CAD Model

Description

The MAX9921AUB/V+ from Maxim Integrated is a highly integrated dual differential input, variable gain amplifier designed for precision signal conditioning in automotive and industrial applications. This advanced amplifier offers a unique combination of performance, power efficiency, and flexibility that make it ideal for sensor interfaces, especially in the demanding environments found in automotive systems.

Key Features

  • Wide Supply Voltage Range: The MAX9921AUB/V+ operates over a wide supply voltage range of 4.5V to 5.5V, making it compatible with a variety of automotive and industrial power systems.
  • Integrated EMI Filters: Electromagnetic interference can be a significant challenge in automotive environments. This device includes integrated EMI filters to reduce the susceptibility to high-frequency noise.
  • Variable Gain: The gain can be easily adjusted to accommodate different sensor types and signal amplitudes, providing design flexibility and ease of integration.
  • Differential Inputs: Differential inputs offer improved noise rejection and are essential for accurate signal processing in environments with high levels of electrical noise.
  • Low Quiescent Current: The device features low quiescent current, which is critical for power-sensitive applications.

Applications

The MAX9921AUB/V+ is well-suited for a variety of applications where precision signal conditioning is required. Some of the typical applications include:

  • Automotive sensor interfaces
  • Industrial process control systems
  • Position and speed sensing
  • Battery management systems

Package and Reliability

The MAX9921AUB/V+ is offered in a compact 10-pin µMAX package, which is designed for space-constrained applications. It is specified over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments. Maxim Integrated's commitment to quality means that this amplifier is built to meet the stringent requirements of automotive and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9924 $59.7720
75+ $1.6355 $122.6625
110+ $1.5847 $174.3170
155+ $1.5327 $237.5685
195+ $1.4819 $288.9705
265+ $1.3283 $351.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess