EN
  • EN
  • DE
  • IT

AD2428BCPZ

Part No AD2428BCPZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP  /  Audio Audio Transceiver 1 Channel 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD2428
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD2428BCPZ,-2735-AD2428BCPZ
Standard Package 1
Win Source Part Number 1125548-AD2428BCPZ
Ultra Librarian 3D Model Ultra Librarian AD2428BCPZ CAD Model

Description

AD2428BCPZ by Analog Devices Inc.

The AD2428BCPZ is a cutting-edge component from the reputable Analog Devices Inc., a company renowned for its high-performance semiconductors and precision electronics. This particular product is part of the A2B® (Automotive Audio Bus®) series, which is designed to deliver superior audio signal distribution with support for data and power over a single, unshielded twisted-pair wire. The AD2428BCPZ is specifically engineered to meet the rigorous demands of automotive audio networking applications, making it a top choice for modern vehicle infotainment systems.

The AD2428BCPZ stands out with its exceptional features that cater to both the efficiency and quality of in-vehicle audio systems. It supports up to 50 Mbps data rate over the A2B bus, which allows for the transmission of multiple audio streams along with I2C, GPIO, and interrupt signals. This high level of integration reduces the weight of the wiring harness, complexity, and overall cost, which is particularly beneficial in the automotive industry where space and weight savings are crucial.

Furthermore, the AD2428BCPZ is designed with robust error detection and handling mechanisms to ensure reliable operation in the harsh automotive environment. It includes features such as PDM (Pulse Density Modulation) interfaces for direct microphone connections, enabling the creation of advanced active noise cancellation systems and other audio processing applications within vehicles.

With its compact LFCSP (Lead Frame Chip Scale Package) footprint, the AD2428BCPZ is suitable for space-constrained applications, ensuring that high-quality audio does not come at the expense of valuable interior space. This product also supports daisy chaining of nodes, which simplifies the design of complex audio networks by allowing multiple devices to be connected in series without the need for a hub or complex routing topologies.

In summary, the AD2428BCPZ from Analog Devices Inc. is a robust and versatile solution for automotive audio networking, offering high-speed data transfer, integration of various signal types, and a design optimized for the challenging conditions of the automotive industry. Its advanced capabilities make it an essential component for the next generation of vehicle infotainment and audio systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9035 $51.6140
10+ $10.5875 $105.8750
15+ $10.2566 $153.8490
21+ $9.9258 $208.4418
27+ $9.5949 $259.0623
35+ $8.6024 $301.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess