EN
  • EN
  • DE

XTR116U/2K5

Part No XTR116U/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R / IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 004791-XTR116U/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Family Name XTR116
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR116U/2K5 CAD Model

Description

The XTR116U/2K5 is a highly integrated, 4-20mA current loop transmitter from Texas Instruments, designed for robust communication and sensor standardization. This precision device is an ideal solution for industrial applications that require a reliable and consistent way to transmit analog signals over long distances with minimal interference.

Key Features

  • Current Loop Transmitter: The XTR116U/2K5 is a current loop transmitter that converts a voltage or current input to a 4-20mA output signal, which is the industry standard for transmitting analog signals in many industrial environments.
  • Low Power Consumption: It is designed to operate efficiently with a low quiescent current, making it suitable for battery-powered and remote systems.
  • High Accuracy: With its high level of integration, the device ensures precise signal transmission with minimal error, making it reliable for critical measurement and control applications.
  • Wide Supply Range: The XTR116U/2K5 operates over a wide supply voltage range, accommodating various industrial power supplies and ensuring flexibility in system design.
  • Temperature Range: It is operational over a broad temperature range, ensuring performance in diverse environmental conditions.

Applications

The XTR116U/2K5 is suitable for a wide range of applications within the industrial sector, including:

  • Process control systems
  • Factory automation
  • PLC interface modules
  • Remote data acquisition

Product Specifications

Parameter Value
Output Current Range 4-20mA
Supply Voltage 7.5V to 36V
Operating Temperature -40°C to +85°C
Package/Case Surface-Mount

For a complete and detailed specification of Texas Instruments' XTR116U/2K5, please refer to the official datasheet and product documentation. This will provide you with all the necessary information to implement this current loop transmitter into your next industrial project.

You May Also Be Interested in

Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7337 $52.2718
33+ $3.0635 $101.0955
51+ $2.9678 $151.3578
70+ $2.8721 $201.0470
91+ $2.7763 $252.6433
121+ $2.4891 $301.1811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess