EN
  • EN
  • DE

XTR111AIDGQT

Part No XTR111AIDGQT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PREC VOLT-CURR CONV/TX 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 550μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 145353-XTR111AIDGQT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR111AIDGQT CAD Model

Description

The XTR111AIDGQT is a precision voltage-to-current converter/transmitter designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is tailored for analog signal transmission and conditioning in a wide array of applications, including industrial, medical, and process control systems.

Key Features

  • Flexible Configuration: The XTR111AIDGQT offers a versatile configuration that enables it to work with both voltage and current input signals. It can be used to generate current output proportional to the input voltage, making it ideal for converting analog signals into current signals for long-distance transmission without degradation.
  • High Accuracy: With its high precision, the device ensures minimal signal distortion, providing an accurate representation of the input signal at the output. This high level of accuracy is crucial for systems where data integrity is paramount.
  • Wide Supply Range: The device operates on a supply voltage range of 7.5V to 36V, accommodating a variety of power supplies and ensuring compatibility with different types of industrial equipment.
  • Programmable Current Source: The output current can be programmed from 4mA to 20mA, or even higher, with an external resistor. This makes the XTR111AIDGQT adaptable to the 4-20mA current loop standard commonly used in industrial control systems.
  • Low Power Consumption: Designed for efficiency, the IC consumes low power, which is essential for minimizing heat generation and ensuring reliability in temperature-sensitive environments.
  • Robust Design: The XTR111AIDGQT is built to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to electro-magnetic interference (EMI).

Applications

The XTR111AIDGQT is ideal for use in:

  • Process control transmitters
  • 4-20mA current loop systems
  • Data acquisition systems
  • Industrial sensors and actuators
  • Remote instrumentation
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR111AIDGQT is no exception. This product is manufactured to the highest standards, ensuring both performance and durability for mission-critical applications. For engineers and designers looking for a reliable voltage-to-current conversion solution, the XTR111AIDGQT from Texas Instruments is an excellent choice.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3683 $51.5620
290+ $0.3450 $100.0500
450+ $0.3334 $150.0300
650+ $0.3100 $201.5000
840+ $0.2984 $250.6560
1,050+ $0.2867 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,880 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess