EN
  • EN
  • DE

2SK3712-Z-E2-AZ

Part No 2SK3712-Z-E2-AZ
Manufacturer NEC
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 250V 9A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 18772-2SK3712-Z-E2-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3712
Introduction Date April 25, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3712-Z-E2-AZ CAD Model

Description

Overview of the 2SK3712-Z-E2-AZ

The 2SK3712-Z-E2-AZ is an N-channel MOSFET that excels in both high-efficiency and high-performance environments. It is part of an advanced series designed to meet the growing demands of modern electronic systems.

Applications

  • Telecommunication systems
  • Energy-efficient devices
  • Renewable energy systems
  • Precision power control

Features and Benefits

  • Exceptional Efficiency: Designed to minimize energy loss and optimize power use.
  • High-Speed Operation: Enables rapid switching, suitable for dynamic applications.
  • Superior Reliability: Provides stable performance across various operational conditions.

Additional Details

With its forefront technology, the 2SK3712-Z-E2-AZ offers advanced integration capabilities, making it perfect for the next generation of electronic projects that require seamless and robust solutions.

You May Also Be Interested in

Vishay
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess