EN
  • EN
  • DE

SNJ54ALS112AJ

Part No SNJ54ALS112AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54ALS112A DUAL J-K NEGATIVE-EDGE / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS112
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673863-SNJ54ALS112AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS112AJ CAD Model

Description

The SNJ54ALS112AJ from Texas Instruments is a high-performance, dual J-K flip-flop integrated circuit that features individual J, K, clock (CLK), and asynchronous set (SET) and clear (CLR) inputs for each flip-flop. Crafted with advanced semiconductor technology, this component is designed to meet the needs of a wide array of digital applications that require precise edge-triggered flip-flop operations.

Key Features

  • Logic Family: ALS
  • Logic Type: Dual J-K Flip-Flop
  • Output Type: Differential
  • High-Level Output Current: -0.4 mA
  • Low-Level Output Current: 8 mA
  • Package / Case: CDIP (Ceramic Dual Inline Package)
  • Operating Temperature: -55°C to 125°C

Each flip-flop in the SNJ54ALS112AJ has independent inputs and the outputs are buffered to improve the signal integrity. This ensures reliable operation even in systems with long bus lines and in environments with high levels of electrical noise.

The SNJ54ALS112AJ is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in harsh environments and demanding applications. The CDIP packaging not only provides a robust physical enclosure but also offers improved thermal performance, ensuring stability and longevity of the device.

Applications

With its precise triggering and robust performance, the SNJ54ALS112AJ is ideal for a variety of digital applications, including:

  • Shift registers
  • Control circuits
  • Pulse shaping
  • Sequential circuitry
  • Memory storage elements

Whether you're designing a complex digital system or looking for a reliable flip-flop solution for your circuit, the SNJ54ALS112AJ from Texas Instruments offers the performance and durability to meet your needs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3633 $78.7266
4+ $32.2981 $129.1924
5+ $31.2888 $156.4440
7+ $30.2795 $211.9565
9+ $29.2701 $263.4309
12+ $26.2422 $314.9064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess