EN
  • EN
  • DE

XTR105U

Part No XTR105U
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20 MA I-TRANSMITTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 081904-XTR105U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR105U CAD Model

Description

The XTR105U is a highly integrated and robust 4-20mA current transmitter from Texas Instruments, designed to work with precision in a wide range of industrial and instrumentation applications. The device is renowned for its reliability and versatility, making it an ideal choice for professionals seeking to develop efficient control systems and monitoring solutions.

Key Features

  • Integrated Current Transmitter: The XTR105U includes a current transmitter with a voltage-to-current conversion feature, enabling it to convert a voltage input into a current output, which is less susceptible to noise and loss over long distances.
  • Two-Wire Operation: Designed for two-wire systems, this device simplifies power and signal transmission by using the same pair of wires for both purposes, reducing wiring complexity and cost.
  • Built-in Sensor Excitation: It comes with an onboard regulated voltage source that can be used to power sensors, eliminating the need for external power supplies for the sensor.
  • Flexible Input Range: The XTR105U can accommodate a wide range of input signals, making it compatible with various sensors and input types.
  • High Accuracy: Precision laser trimming ensures high accuracy in signal conversion, which is crucial for critical measurement and control applications.
  • Temperature Compensation: The device includes temperature compensation features that maintain accuracy over a broad temperature range, making it suitable for harsh environments.
  • Protection Features: It is equipped with protection mechanisms against overvoltage and reverse polarity, safeguarding the device and connected components.

Applications

The XTR105U is designed for a variety of industrial applications including:

  • Process control systems
  • Factory automation
  • Instrumentation
  • Remote data acquisition
  • Smart transmitters

Technical Specifications

With a wide supply voltage range and low quiescent current, the XTR105U is optimized for low-power operation without sacrificing performance. The robust design ensures long-term stability and performance in the demanding conditions typical of industrial environments.

For engineers and designers looking for a reliable current transmitter solution, the XTR105U from Texas Instruments represents a blend of performance, integration, and reliability.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7409 $52.3726
29+ $3.5042 $101.6218
45+ $3.3858 $152.3610
64+ $3.1490 $201.5360
83+ $3.0307 $251.5481
104+ $2.9123 $302.8792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess