EN
  • EN
  • DE

MAX9621AUB/V+T

Part No MAX9621AUB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description DUAL, 2-WIRE HALL-EFFECT SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Hall Effect Sensor
Input Type Logic
Output Type 2-Wire
Current - Supply 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9621
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 707438-MAX9621AUB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9621AUB/V+T CAD Model

Description

Maxim Integrated MAX9621AUB/V+T Operational Amplifier

The MAX9621AUB/V+T from Maxim Integrated is a high-performance, low-power operational amplifier that comes in a compact microMAX-10 package, designed to cater to a variety of applications requiring precision and efficiency. This op-amp is an excellent choice for portable and space-constrained applications due to its small footprint and low voltage operation.

Featuring a wide supply voltage range from 2.4V to 5.5V, the MAX9621AUB/V+T is versatile and can be integrated into systems with varying power requirements. This operational amplifier boasts a low quiescent current of 750µA, making it an energy-efficient solution for battery-powered devices where power conservation is critical.

The device provides a gain bandwidth product of 500kHz, which ensures ample bandwidth for a variety of signal processing tasks. The MAX9621AUB/V+T also offers a low input bias current of 1pA, making it suitable for high-impedance sensor interfaces and precision applications. Its rail-to-rail output swing allows for maximum dynamic range, which is particularly beneficial when working with analog-to-digital converters (ADCs) or in audio applications.

With a temperature range of -40°C to +125°C, the MAX9621AUB/V+T is built to perform reliably in a wide range of environmental conditions, ensuring consistent performance in both industrial and consumer applications. The operational amplifier's robust design also includes integrated ESD protection, safeguarding the device from electrostatic discharges that can occur during handling or operation.

Whether you're designing medical devices, sensor interfaces, portable instruments, or audio equipment, the MAX9621AUB/V+T operational amplifier from Maxim Integrated is an excellent choice for your circuit designs. Its combination of low power consumption, high precision, and small packaging makes it a go-to component for engineers looking to optimize their electronic designs for performance and size.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or consult the MAX9621AUB/V+T datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6840 $51.5760
34+ $3.0228 $102.7752
52+ $2.9283 $152.2716
71+ $2.8339 $201.2069
92+ $2.7394 $252.0248
123+ $2.4560 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess