Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089169-XTR116U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian XTR116U CAD Model

Description

Introducing the XTR116U - Your Solution for Robust 4-20mA Current Loop Transmissions

The XTR116U by Texas Instruments is a precision current output converter designed to transmit analog 4-20mA signals over an industry-standard current loop. It provides a simple and effective solution for transmitting analog signals in noisy environments or over long distances with high integrity.

This innovative device is part of Texas Instruments' extensive line of sensor interface products and is specifically tailored for industrial control systems. The XTR116U is equipped with a voltage-to-current conversion mechanism that is both accurate and stable, making it an essential component in process control applications such as factory automation, field transmitters, and temperature control systems.

Key Features of the XTR116U:

  • Integrated Loop Supply: The XTR116U incorporates a 5V regulator with 10% regulation, which is capable of powering the transmitter and providing a power supply for a 4-20mA loop.
  • High Accuracy: Precision is paramount in industrial settings, and the XTR116U delivers with low offset (0.5% max) and high linearity (0.01% max nonlinearity), ensuring reliable and precise signal transmission.
  • Wide Temperature Range: Designed to withstand challenging industrial environments, the XTR116U operates over a broad temperature range from -40°C to +85°C.
  • Flexible Power Supply Range: It operates from a wide supply voltage range of 7.5V to 36V, providing versatility in various applications.
  • Loop Fault Protection: The device includes current limit and thermal shutdown features, offering protection against conditions that could otherwise damage the system.
  • Small Footprint: Available in an 8-pin surface-mount SOIC package, the XTR116U is designed for space-constrained applications.

With its robust design and comprehensive protection features, the XTR116U ensures a reliable interface between digital or analog controllers and the 4-20mA current loop. Its ease of use, combined with Texas Instruments' reputation for quality, makes the XTR116U an excellent choice for system designers looking to improve the performance and reliability of their industrial communication systems.

Whether you're upgrading existing equipment or designing new industrial systems, the XTR116U offers the performance and durability you need to maintain seamless operations in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 64-BGA
Lowest to $50.7884
ECAD model for AD9929BBCZ
Analog Devices Inc.
Universal LVDT Signal Conditioner | IC LVDT SIGNAL COND 28-PLCC
Lowest to $160.0000
ECAD model for AD698AP
Texas Instruments
Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Lowest to $1.8957
ECAD model for DRV411AIRGPT
Analog Devices Inc.
10-BIT CCD SIGNAL PROCESSOR
Lowest to $65.2182
ECAD model for AD9840JST
Analog Devices Inc.
LVDT Signal Conditioner | IC LVDT SGNL COND OSC/REF 20SOIC
Lowest to $85.3541
ECAD model for AD598JR
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 16MLPQ
Lowest to $980.9809
ECAD model for SX8724E082TRT
NXP / Nexperia
Electric Field Imaging Device | IC SENSOR ELECTRIC FIELD 54SOIC
Need more? Email Us
ECAD model for MC33794EK
Rohm Semiconductor
IC SIGNAL PROCESSOR 16SSOP
Need more? Email Us
ECAD model for BD3893FV-E2
Texas Instruments
Precision SPI-Programmable AFE with Differential/Single-Ended Input/Output
Need more? Email Us
ECAD model for LMP7312MAX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9917 $59.8755
30+ $3.7390 $112.1700
47+ $3.6127 $169.7969
67+ $3.3600 $225.1200
87+ $3.2338 $281.3406
109+ $3.1074 $338.7066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention