The THS3095DR is a state-of-the-art, high-voltage, low-distortion, high-speed operational amplifier from Texas Instruments. Designed to cater to a variety of applications that require a wide bandwidth and high slew rate, this amplifier is an ideal choice for professional audio equipment, test and measurement instruments, and high-performance data acquisition systems.
Key Features
- High Output Drive: The THS3095DR is capable of delivering a high output current, making it suitable for driving a wide range of loads.
- Wide Bandwidth: It boasts a wide bandwidth of 210 MHz at a gain of +2, ensuring the faithful reproduction of high-frequency signals.
- High Slew Rate: A high slew rate of 1900 V/µs allows the THS3095DR to handle rapid changes in input signals without distortion.
- Low Distortion: The device features very low harmonic distortion, which is critical for audio reproduction and precision measurement applications.
- Robust Supply Voltage Range: The operational amplifier operates over a wide supply voltage range, accommodating various application requirements.
- Thermal Shutdown Protection: The THS3095DR includes thermal shutdown protection, enhancing the reliability and longevity of the device.
Applications
- Professional Audio Equipment
- Active Filters
- Test and Measurement Instruments
- High-Performance Data Acquisition Systems
- Analog-to-Digital Driver
- Video and High-Speed Signal Processing
Package and Availability
The THS3095DR comes in a SOIC-8 (D) package, providing a compact solution for space-constrained applications. It is available in tape and reel, making it suitable for automated assembly processes. Texas Instruments ensures the availability of this product for bulk orders, catering to industrial-scale requirements.
With its combination of high-speed performance, low distortion, and robust design, the THS3095DR operational amplifier is a versatile component that enhances the performance of a wide range of high-end applications.