The MAX14629EETJ+ is a state-of-the-art overvoltage protection device from Maxim Integrated designed to safeguard low-voltage systems against damaging voltage transients and overvoltage conditions. This compact, high-performance component is an ideal solution for a wide range of applications, including portable electronics, data communication devices, and consumer products where space is at a premium and protection is paramount.
Key Features
- Advanced Protection: The device offers robust overvoltage protection up to +28V and can withstand transient voltages, ensuring the safety and longevity of downstream circuits.
- Low Operating Voltage: It operates from a +2.3V to +5.5V supply voltage, making it suitable for a variety of low-voltage applications.
- High Accuracy: The MAX14629EETJ+ features a highly accurate overvoltage lockout (OVLO) threshold, ensuring reliable protection without false triggering.
- Fast Response Time: With a rapid response time to overvoltage events, this device quickly disconnects the load to prevent damage.
- Low On-Resistance: The integrated low-RON FET minimizes voltage drop and power loss, preserving battery life in portable applications.
- Compact Package: Housed in a tiny 2mm x 3mm, 10-pin TDFN package, it is optimized for space-constrained designs.
Applications
The MAX14629EETJ+ is versatile and can be used in a variety of applications where voltage protection is critical:
- Smartphones and Tablets
- Portable Media Players
- GPS Units
- USB and Peripheral Ports
- Wearable Technology
Technical Specifications
With its impressive technical specifications, the MAX14629EETJ+ delivers reliable performance and protection:
- Overvoltage Protection Range: +2.3V to +28V
- Operating Voltage Range: +2.3V to +5.5V
- On-Resistance (RON): 70mΩ (typical)
- Operating Temperature Range: -40°C to +85°C
- Package: 10-pin TDFN (2mm x 3mm)
By integrating the MAX14629EETJ+ into your design, you can ensure your product's resilience against unexpected voltage spikes while maintaining its performance and efficiency.