Products specifications

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Active
Inductance 785µH
ET (Volt-Time) 9.7VµS
Mounting Type Surface Mount
Size / Dimension 0.340" L x 0.265" W (8.64mm x 6.73mm)
Height - Seated (Max) 0.098" (2.49mm)
Temperature Range - Operating -40°C ~ 130°C
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 654200-PE-68386NL
Ultra Librarian 3D Model Ultra Librarian PE-68386NL CAD Model

Description

The 654200-PE-68386NL is a pulse transformer from the Transformers - Pulse Transformers category.

  • Package: Tube
  • Standard Package: 85 pieces
  • Size or Dimension: 0.340" L x 0.265" W (8.64mm x 6.73mm)
  • Type: Transformer without a specified type
  • Inductance: 785µH
  • Maximum Seated Height: 0.098" (2.49mm)
  • Operating Temperature: -40°C to 130°C
  • Manufacturer: Pulse
  • ET (Volt-Time): 9.7VµS
  • REACH: Not affected

You May Also Be Interested in

Pulse
PULSE XFMR 1:1 360UH / 360μH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Lowest to $1.9964
ECAD model for HX5149NL
iNRCORE, LLC
MDL SIN 1GD 1:1 SMT TU NPB / 350μH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for 1000B-5002FXNL
Pulse
ROHS COMPLIANT | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $2.5599
ECAD model for H5008FNLT
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.8797
ECAD model for HX2019FNL
Pulse
RoHS peak reflow temperature rating: 245C | XFRMR MAGNETIC 1PORT 1:1 10/100
Need more? Email Us
ECAD model for H1183NL
Pulse
MOD MAGNETIC 1PORT 1000BASE-T / Pulse Transformer Surface Mount
Lowest to $10.6167
ECAD model for HX5084FNLT
iNRCORE, LLC
EXTMP XFMR 100BT SMG COM NPB / 350μH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for 100B-1003NL
Pulse
MODULE XFRMR VOIP DL LAN 24-SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for H2008NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4796 $50.3580
255+ $0.3935 $100.3425
395+ $0.3812 $150.5740
545+ $0.3689 $201.0505
705+ $0.3566 $251.4030
940+ $0.3197 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,978 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention