EN
  • EN
  • DE

TA12-11EWA

Part No TA12-11EWA
Manufacturer Kingbright
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 1.2" 627NM RED  /  Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 2V 0.90" L x 1.54" W x 0.32" H (22.90mm x 39.00mm x 8.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Kingbright
Package Tube
Millicandela Rating 14mcd
Internal Connection Common Cathode Row, Common Anode Column
Dimension 0.90" L x 1.54" W x 0.32" H (22.90mm x 39.00mm x 8.00mm)
Color Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2V
Base Product Number TA12-11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 21
Win Source Part Number 1141373-TA12-11EWA
Ultra Librarian 3D Model Ultra Librarian TA12-11EWA CAD Model

Description

The TA12-11EWA is a red LED dot matrix and cluster display module that is ideal for use in electronic devices that require a compact, high-quality display.

  • Configuration: 5 x 7
  • Millicandela Rating: 14mcd
  • Voltage Forward: 2V
  • Internal Connection: Common Cathode Row, Common Anode Column
  • Dimension: 0.90" L x 1.54" W x 0.32" H (22.90mm x 39.00mm x 8.00mm)
  • Package: Tube

You May Also Be Interested in

Broadcom Limited
DISPLAY 5X7 8CHAR .27\
Need more? Email Us
Visual Communications Company - VCC
DISPL 0.7\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $70.7446
Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.3657
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6167 $60.0171
31+ $3.7881 $117.4311
48+ $3.6697 $176.1456
66+ $3.5513 $234.3858
85+ $3.4330 $291.8050
113+ $3.0778 $347.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess