EN
  • EN
  • DE

X96012V14IZT1

Part No X96012V14IZT1
Manufacturer Intersil
Catalog Interface - Sensor and Detector Interfaces
Description IC BIAS CTRLR UNIV SNSR 14-TSSOP / Sensor and Detector Interface 5.5V Serial Interface 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Type Sensor Conditioner
Input Type Voltage
Output Type Voltage
Interface 2-Wire
Operating Supply Current 15mA
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 799517-X96012V14IZT1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name X96012
Introduction Date June 23, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X96012V14IZT1 CAD Model

Description

The Intersil X96012V14IZT1 is a sensor conditioner type IC that comes in a 14-TSSOP (0.173", 4.40mm Width) package. Intersil is the manufacturer.

  • Output Type: voltage
  • Input Type: voltage
  • Interface: 2-Wire
  • Obsolete (EOL): Yes
  • Supply and Demand Status: limited
  • Quantity per package: 2,500

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess