EN
  • EN
  • DE

UC81500AN

Part No UC81500AN
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1017333-UC81500AN
Ultra Librarian 3D Model Ultra Librarian UC81500AN CAD Model

Description

Texas Instruments UC81500AN Display Driver

The Texas Instruments UC81500AN is a state-of-the-art display driver designed to deliver high-quality performance for a wide range of display applications. This advanced driver IC is engineered to seamlessly interface with various display technologies, ensuring crisp and clear visual outputs for an enhanced user experience.

Key Features:

  • High Integration: The UC81500AN integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process for display systems.
  • Flexible Interface Options: With support for multiple interface standards, this driver IC offers versatility, making it compatible with a broad range of microcontrollers and processors.
  • Energy Efficiency: Designed with power-saving features, the UC81500AN is ideal for battery-powered applications, where power consumption is a critical factor.
  • Robust Performance: Texas Instruments is known for its commitment to reliability, and the UC81500AN is no exception. It is built to deliver consistent performance across various environmental conditions.
  • Advanced Display Control: The driver provides precise control over display parameters, allowing for fine-tuning of brightness, contrast, and other visual aspects to achieve optimal display quality.

Applications:

The UC81500AN is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics (e.g., e-readers, smartwatches)
  • Industrial Displays
  • Medical Equipment
  • Automotive Dashboard Displays
  • Portable Instrumentation

Product Specifications:

The UC81500AN is designed to meet the rigorous demands of modern display technologies. For detailed specifications, designers and engineers should consult the official Texas Instruments datasheet, which provides comprehensive technical details necessary for integration and optimal use of this display driver IC.

Note: The information provided here is a brief overview and does not represent the complete capabilities or specifications of the Texas Instruments UC81500AN display driver. For full product details, please refer to the official documentation.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess