EN
  • EN
  • DE

LTC2900-1IMS#TRPBF

Part No LTC2900-1IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SUPP QUAD OPEN DRN 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 134875-LTC2900-1IMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2900-1IMS#TRPBF CAD Model

Description

Product Overview: LTC2900-1IMS#TRPBF

The LTC2900-1IMS#TRPBF is a versatile quad voltage monitor from Linear Technology, designed to ensure the reliability and stability of electronic systems by monitoring multiple supply voltages. This precision monitoring solution is ideal for a wide range of applications, including system reset generation, power-on reset control, and power supply monitoring.

Key Features

  • Quad Input Voltage Monitoring: The device can monitor up to four different voltage levels simultaneously, making it a compact and efficient solution for systems with multiple supply voltages.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for each monitor input, allowing for customized voltage supervision tailored to specific system requirements.
  • Low Quiescent Current: Its low power consumption ensures minimal impact on the overall power budget of the system, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: The LTC2900-1IMS#TRPBF operates over a broad voltage range, accommodating various supply levels and providing versatile deployment options.
  • Multiple Output Options: The device offers both push-pull and open-drain output configurations, providing flexibility in interfacing with other system components.
  • Robust Packaging: Housed in a durable MSOP package, the LTC2900-1IMS#TRPBF is designed to withstand harsh environments and is suitable for industrial-grade applications.

Applications

The LTC2900-1IMS#TRPBF is an excellent choice for a variety of applications, including but not limited to:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Portable/Battery-Powered Devices
  • Industrial Control Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC2900-1IMS#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable operation and longevity in the field. With its advanced features and robust design, the LTC2900-1IMS#TRPBF is an essential component for systems requiring precise voltage monitoring and control.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7207 $51.9277
26+ $3.8734 $100.7084
40+ $3.7523 $150.0920
56+ $3.6313 $203.3528
72+ $3.5102 $252.7344
96+ $3.1471 $302.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,204 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess