EN
  • EN
  • DE

PGA308AIDGSTG4

Part No PGA308AIDGSTG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PROG SENSOR SGL COND 10-MSOP / Sensor and Detector Interface 5.5V 1-Wire 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Interface UART
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 791743-PGA308AIDGSTG4
Popularity Medium
Supply and Demand Status Limited
Family Name PGA308
Introduction Date January 01, 2007
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PGA308AIDGSTG4 CAD Model

Description

The PGA308AIDGSTG4 is a precision analog signal conditioner developed by Texas Instruments, designed for a wide array of applications requiring a programmable gain amplifier (PGA) with an integrated analog-to-digital converter (ADC) and sensor-specific correction. This product is particularly suitable for bridge sensors, such as those used in pressure, strain, and force measurements.

Key Features

  • Programmable Gain: The PGA308AIDGSTG4 offers a user-configurable gain setting, allowing for precise amplification of the sensor signal to match the required input range of the ADC or subsequent stages in the signal chain.
  • Integrated ADC: The inclusion of an ADC simplifies the design by reducing the number of components required for digital signal processing.
  • One-Wire Interface: It features a one-wire serial interface for easy calibration and configuration, minimizing the need for additional communication lines.
  • Temperature Compensation: The device includes temperature compensation features, ensuring accurate readings over a wide temperature range, which is critical for many industrial and commercial applications.
  • Supply Voltage: The PGA308AIDGSTG4 operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications

The PGA308AIDGSTG4 is versatile and can be used in a variety of applications, including:

  • Industrial pressure sensors
  • Medical instrumentation
  • Load cells and weight measurement systems
  • Automotive sensor interfaces
  • Factory automation and process control

Package and Quality

This integrated circuit is available in a compact VSSOP-10 package, making it suitable for space-constrained applications. The PGA308AIDGSTG4 is part of Texas Instruments’ commitment to high-quality and reliable semiconductor products, ensuring long-term performance and consistency across a range of operating conditions.

Summary

The PGA308AIDGSTG4 from Texas Instruments is a highly integrated, programmable signal conditioner that simplifies the design and implementation of sensor interface solutions. Its precision, programmability, and integrated features make it an excellent choice for engineers looking to optimize their sensor-based systems.

You May Also Be Interested in

Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4221 $50.8641
51+ $1.9874 $101.3574
78+ $1.9253 $150.1734
108+ $1.8632 $201.2256
139+ $1.8011 $250.3529
186+ $1.6147 $300.3342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess