EN
  • EN
  • DE

PGA900ARHHT

Part No PGA900ARHHT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SIGNAL COND RES SENSE 36VQFN / Sensor and Detector Interface 30V SPI/GPIO/I2C/UART Interface 36-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Signal Conditioner
Input Type Analog, Digital
Output Type Analog, Digital
Interface I2C, SPI
Operating Supply Current 2.6mA
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 791745-PGA900ARHHT
Popularity Medium
Supply and Demand Status Limited
Family Name PGA900A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PGA900ARHHT CAD Model

Description

The PGA900ARHHT from Texas Instruments is a highly versatile, programmable sensor signal conditioner designed to bridge the gap between the analog world and digital functionality. It is a perfect solution for industrial, automotive, and consumer applications that require precise signal amplification and conditioning for a wide range of sensors.

At the heart of the PGA900ARHHT lies a precision analog front-end (AFE) which provides amplification, attenuation, calibration, and filtering of the sensor signals. This is coupled with a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-resolution data acquisition, making it suitable for applications that demand high accuracy and dynamic range.

The device is designed to interface with various sensor types, including pressure, temperature, position, and force sensors. It supports both resistive bridge sensors and capacitive type sensors, offering a flexible platform for sensor interfacing. The PGA900ARHHT's programmable nature allows for on-chip calibration and linearization, which can be tailored to the specific requirements of the connected sensor, thus simplifying system design and enhancing performance.

Texas Instruments has equipped the PGA900ARHHT with a robust set of features, such as an internal temperature sensor, EEPROM for storing calibration coefficients, and a versatile digital interface. The digital interface includes SPI and UART communication options, allowing for easy integration into a variety of microcontroller-based systems. Additionally, the device's programmability extends to its GPIOs, which can be configured for various functions to suit application-specific needs.

The PGA900ARHHT operates over a wide supply voltage range and is housed in a compact, surface-mount package that is ideal for space-constrained applications. Its operational temperature range ensures reliability across diverse environmental conditions, making it a reliable choice for mission-critical applications in harsh environments.

In summary, the PGA900ARHHT from Texas Instruments stands out as a sophisticated and adaptable signal conditioning solution that brings precision and intelligence to sensor interfacing, aligning with the evolving demands of modern sensing technologies.

You May Also Be Interested in

Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8317 $54.6536
18+ $5.6055 $100.8990
28+ $5.4303 $152.0484
39+ $5.2552 $204.9528
50+ $5.0800 $254.0000
66+ $4.5545 $300.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess