EN
  • EN
  • DE

ESDAXLC6-1BT2

Part No ESDAXLC6-1BT2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 17VC SOD882T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 40W
Applications General Purpose
Capacitance @ Frequency 0.4pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882T
Win Source Part Number 1037158-ESDAXLC6-1BT2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAXLC6-1BT2 CAD Model

Description

STMicroelectronics ESDAXLC6-1BT2 ESD Protection Device

The ESDAXLC6-1BT2 from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces against Electrostatic Discharge (ESD) and other transient voltage events. This compact and efficient solution is ideal for protecting sensitive electronic components in a wide range of applications, including mobile phones, digital cameras, and other portable devices.

Key Features:

  • Low Clamping Voltage: The ESDAXLC6-1BT2 offers a low clamping voltage, ensuring that the protected device is shielded from voltage spikes without compromising performance.
  • High ESD Protection: With the ability to withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) in accordance with the IEC 61000-4-2 standard, this device provides robust protection against common ESD events.
  • Low Capacitance: The ultra-low capacitance of the ESDAXLC6-1BT2, typically around 5 pF, makes it suitable for protecting high-speed data lines without impacting signal integrity.
  • Single Line Protection: This device is capable of protecting one data or power line, offering flexibility in circuit design.
  • Small Package Size: The ESDAXLC6-1BT2 comes in a tiny SOD-882 package, which saves valuable board space and is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and compliant with RoHS regulations, minimizing the environmental impact.

Applications:

The ESDAXLC6-1BT2 is designed for applications that require reliable ESD protection without compromising on signal quality or taking up excessive space. It is often used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DVI, and DisplayPort interfaces
  • Antenna connections
  • Smartphone and tablet I/O ports
  • Portable consumer electronics
  • High-speed data lines in computing and telecommunications

With its combination of high ESD protection, low capacitance, and small form factor, the ESDAXLC6-1BT2 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1167 $50.1810
1,045+ $0.0958 $100.1110
1,620+ $0.0928 $150.3360
2,230+ $0.0898 $200.2540
2,885+ $0.0868 $250.4180
3,860+ $0.0778 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 572,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess