EN
  • EN
  • DE

XTR105U/2K5

Part No XTR105U/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC CURRENT TRANSMITTER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Current Transmitter
Input Type Differential
Output Type Voltage
Current - Supply 20 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number XTR105
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904135-XTR105U/2K5
Ultra Librarian 3D Model Ultra Librarian XTR105U/2K5 CAD Model

Description

Introducing the XTR105U/2K5 from Texas Instruments

The XTR105U/2K5 is a state-of-the-art current transmitter integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This robust component is designed to facilitate reliable and accurate 4-20mA current loop signal transmission, essential in industrial control systems and instrumentation applications.

At the heart of the XTR105U/2K5 lies a precision current output converter that features a flexible two-wire configuration. It simplifies the process of converting a variety of signal inputs into a standardized 4-20mA current loop, making it an ideal choice for interfacing with sensors, data acquisition systems, and other electronic control modules. The device offers a high level of integration by incorporating on-chip a voltage reference, a low-drift instrumentation amplifier, and a current output stage.

The XTR105U/2K5 is designed with reliability in mind. It operates over a wide supply voltage range of 7.5V to 36V, which ensures stable performance even in the face of fluctuating power conditions commonly found in industrial environments. Additionally, the device boasts a low quiescent current, which helps to minimize power consumption and heat generation, further enhancing its reliability and lifespan.

One of the key features of the XTR105U/2K5 is its built-in sensor excitation and linearization circuitry. This functionality allows for direct connection to common industrial sensors, such as RTDs and thermocouples, without the need for additional components. As a result, the XTR105U/2K5 simplifies design, reduces component count, and accelerates time-to-market for developers working on temperature control, process monitoring, and automation projects.

The XTR105U/2K5 is available in a compact, surface-mount SOIC-14 package, making it suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures that it can withstand the rigors of harsh industrial environments. With its combination of integration, flexibility, and robustness, the XTR105U/2K5 from Texas Instruments represents a smart choice for engineers looking to enhance their system's performance and reliability.

For more information, detailed specifications, and application notes, visit the Texas Instruments website or contact their customer support for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7409 $52.3726
29+ $3.5042 $101.6218
45+ $3.3858 $152.3610
64+ $3.1490 $201.5360
83+ $3.0307 $251.5481
104+ $2.9123 $302.8792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess