EN
  • EN
  • DE

XIO2213BZAY

Part No XIO2213BZAY
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 167NFBGA / PC's, PDA's Interface 167-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications PC's, PDA's
Interface PCI
Voltage - Supply 1.5V, 1.95V, 3.3V
Package / Case 167-LFBGA
Supplier Device Package 167-NFBGA (12x12)
Mounting Type Surface Mount
Base Product Number XIO2213
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 409802-XIO2213BZAY
Ultra Librarian 3D Model Ultra Librarian XIO2213BZAY CAD Model

Description

Overview of Texas Instruments XIO2213BZAY

The Texas Instruments XIO2213BZAY is a high-performance, PCIe to PCI translation bridge that is designed to enable users to connect legacy PCI devices to the newer, advanced PCIe slots on modern computers. This bridge is part of TI's extensive range of interface solutions and is particularly suited for applications that require a seamless integration of legacy hardware into new systems.

Key Features

  • PCI Express to PCI Bridge: The XIO2213BZAY provides a single-lane (x1) PCI Express endpoint and an adaptable PCI/PCI-X host. Its design ensures a reliable connection between the two interfaces.
  • High Performance: With its PCIe 1.1 compliance, the device offers a transfer rate of 2.5 Gbps per lane, ensuring high-speed data transfer between connected devices.
  • Multiple Port Configurations: The bridge supports a 1394a-2000 OHCI PHY/link-layer controller that comes with three 1394 ports, offering flexibility in connecting multiple devices.
  • Advanced Power Management: The XIO2213BZAY is equipped with power management features that comply with the PCI Power Management Interface Specification, which helps in reducing power consumption when the bridge is not in active use.

Applications

The XIO2213BZAY is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Test and Measurement Devices
  • Data Acquisition Systems
  • Embedded Systems
  • Legacy PCI Device Support

Technical Specifications

  • Package: The device comes in a compact 144-pin LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Support and Reliability: Backed by Texas Instruments' expertise and support, the XIO2213BZAY is a reliable solution for bridging PCIe and PCI interfaces.

With its robust feature set and dependable performance, the Texas Instruments XIO2213BZAY is an excellent choice for system designers and engineers looking to integrate or maintain PCI-based devices within modern computing environments.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 419 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess