EN
  • EN
  • DE

X66AK2G01ZBB60

Part No X66AK2G01ZBB60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description C66X DSP ARM A15 PROCESSOR AT 60 / DSP Fixed-Point/Floating-Point 32bit 600MHz 625-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2G0x KeyStone II Multicore
Packaging Tray
Type DSP+ARM
Interface CAN, DMA, EBI/EMI, Ethernet, I2C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 0.9V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 88-VFQFN Exposed Pad, CSP
Manufacturer Package 88-LFCSP-VQ (12x12)
Win Source Part Number 799425-X66AK2G01ZBB60
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name X66AK2G01ZBB
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X66AK2G01ZBB60 CAD Model

Description

The X66AK2G01ZBB60 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive portfolio of high-performance chips that cater to a wide range of applications, from industrial to consumer electronics.

Key Features

  • High Precision: The X66AK2G01ZBB60 delivers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power usage, extending battery life in portable devices and reducing energy costs for stationary applications.
  • Advanced Connectivity: Featuring multiple communication interfaces, the X66AK2G01ZBB60 can easily integrate into various systems, allowing for seamless data transfer and system management.
  • Robust Design: Built to withstand harsh environments, the product can operate reliably under extreme temperatures and conditions, ensuring consistent performance.
  • Flexible Integration: With its compact form factor, the X66AK2G01ZBB60 is designed for easy integration into a wide array of product designs without the need for significant re-engineering.

Applications

The versatile nature of the X66AK2G01ZBB60 allows it to be used in a variety of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Telecommunications

Technical Specifications

The technical specifications of the X66AK2G01ZBB60 include:

  • Voltage range compatibility
  • Operating temperature range
  • Package type and dimensions
  • Compliance with industry standards

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

Whether you're developing the next generation of automotive technology or innovating within the consumer electronics space, the X66AK2G01ZBB60 from Texas Instruments provides the reliability, efficiency, and performance required to power your applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess