EN
  • EN
  • DE

VSP5000PM

Part No VSP5000PM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD SIGNAL PROC 2CH 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 10
Number of Channels 2
Power (Watts) 290mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 64-LQFP (10x10)
Win Source Part Number 135115-VSP5000PM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP5000PM CAD Model

Description

The Texas Instruments VSP5000PM represents a cutting-edge solution in the realm of precision imaging and video processing. This product is designed to cater to the stringent demands of high-performance video applications, delivering unparalleled image quality and video data management.

Key Features

  • High-Resolution Support: The VSP5000PM is capable of handling high-resolution video inputs and outputs, making it ideal for advanced imaging systems that require detailed visuals.
  • Advanced Processing Capabilities: Equipped with sophisticated algorithms, the device can perform a range of video processing tasks, including noise reduction, scaling, and image enhancement, to deliver crisp and clear visuals.
  • Multiple Input/Output Options: With support for various video interfaces, the VSP5000PM offers flexibility for designers to integrate the chip into different systems, ensuring compatibility with a wide range of video sources and displays.
  • Low Power Consumption: Designed with power efficiency in mind, the VSP5000PM minimizes energy usage, making it suitable for battery-operated devices where power management is crucial.
  • Robust Design: Texas Instruments is known for its commitment to reliability, and the VSP5000PM is no exception. It is built to withstand the rigors of continuous operation in diverse environments.

Applications

The VSP5000PM is versatile and can be used in a variety of applications, including:

  • Medical imaging equipment
  • Professional video editing and broadcasting
  • High-definition surveillance systems
  • Automotive and aerospace camera systems
  • Industrial machine vision applications

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product manuals provided by Texas Instruments. These documents offer in-depth information on electrical characteristics, pin configurations, programming interfaces, and more, ensuring a comprehensive understanding of the VSP5000PM's capabilities.

In summary, the Texas Instruments VSP5000PM is a robust and high-performance video processing module that stands out for its precision, efficiency, and versatility, making it an exceptional choice for advanced video processing needs.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7187 $93.4374
3+ $38.3333 $114.9999
5+ $37.1354 $185.6770
6+ $35.9375 $215.6250
8+ $34.7396 $277.9168
10+ $31.1458 $311.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 943 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess