EN
  • EN
  • DE

ATSENSE101A-SUR

Part No ATSENSE101A-SUR
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT 20SOIC  /  3 Channel AFE 24 Bit 2.5 mW 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 24
Number of Channels 3
Power (Watts) 2.5 mW
Voltage - Supply, Analog 2.7V ~ 2.9V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATSENSE101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-ATSENSE101A-SURDKR-ND,1611-ATSENSE101A-SURDKRINACTIVE,1611-ATSENSE101A-SURTRINACTIVE,ATSENSE101A-SURCT,1611-ATSENSE101A-SURCT,ATSENSE101A-SURDKR,1611-ATSENSE101A-SURTR-ND,1611-ATSENSE101A-SURDKR,ATSENSE101A-SURTR,1611-ATSENSE101A-SURTR
Standard Package 1,500
Win Source Part Number 1168327-ATSENSE101A-SUR
Ultra Librarian 3D Model Ultra Librarian ATSENSE101A-SUR CAD Model

Description

The ATSENSE101A-SUR is a state-of-the-art sensor module designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This sensor is part of Microchip's extensive range of products that are renowned for their reliability and performance.

The ATSENSE101A-SUR sensor is engineered to deliver high-precision measurements, making it an ideal choice for a variety of applications that require accurate sensing capabilities. Its compact form factor allows for easy integration into existing systems without requiring significant modifications or additional components.

Key Features:

  • High Accuracy: The ATSENSE101A-SUR provides exceptional measurement accuracy, which is crucial for applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor operates with minimal power usage, ensuring long battery life for portable applications.
  • Robust Design: Built to withstand harsh conditions, the ATSENSE101A-SUR is robust and reliable, ensuring consistent performance even in challenging environments.
  • Easy Integration: Its user-friendly interface and compatibility with various microcontrollers make it straightforward to incorporate into a wide range of systems.

Applications:

The versatility of the ATSENSE101A-SUR sensor makes it suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Healthcare equipment
  • Smart home automation
  • Agricultural monitoring
  • Automotive sensors

Whether you're developing a sophisticated industrial control system or designing a smart home device, the ATSENSE101A-SUR from Microchip Technology provides the accuracy and reliability you need to ensure your product's success. Its combination of high performance, durability, and ease of use makes it an excellent choice for your sensor requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess