EN
  • EN
  • DE

VFC32KU

Part No VFC32KU
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Texas Instruments
Package Tube
Product Status Active
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100 kHz
Full Scale ±75ppm/°C
Linearity ±0.05%
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number VFC32
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 696536-VFC32KU
Ultra Librarian 3D Model Ultra Librarian VFC32KU CAD Model

Description

The VFC32KU is a high-performance Voltage-to-Frequency Converter (V/F) from the renowned manufacturer, Texas Instruments. This precision device offers a unique combination of flexibility, reliability, and accuracy, making it a perfect choice for a wide range of applications including industrial, automotive, and communication systems.

Key Features

  • Wide Dynamic Range: The VFC32KU boasts a dynamic range of 14 bits, providing high resolution for your voltage-to-frequency conversion needs.
  • High Linearity: With a linearity specified at ±0.01% at 10kHz full scale, this device ensures accurate and consistent performance.
  • Frequency Range: The VFC32KU operates over a broad frequency range, accommodating inputs from DC to 20kHz, which allows for versatile use in different systems.
  • Single Supply Operation: Designed for ease of use, it can operate from a single +5V supply, simplifying power management in your circuit design.
  • Low Power Consumption: Efficiency is key, and the VFC32KU is designed to consume low power, making it ideal for portable and battery-operated applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The VFC32KU is versatile and can be used in various applications, including:

  • Isolated Data Acquisition Systems
  • Long-Term Integrators
  • Frequency-to-Digital Conversion
  • Motor Speed Control
  • Precision Oscillators

Why Choose the VFC32KU?

With its robust design and Texas Instruments' commitment to quality, the VFC32KU is a dependable component for your electronic designs. Whether you are working on a complex industrial system or a simple monitoring device, the VFC32KU provides the precision and reliability that professionals trust. Upgrade your project with the VFC32KU and experience the performance and durability that only Texas Instruments can deliver.

You May Also Be Interested in

Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $6.3672
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8378
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9202 $63.6808
8+ $13.0628 $104.5024
12+ $12.6546 $151.8552
17+ $12.2464 $208.1888
22+ $11.8381 $260.4382
29+ $10.6135 $307.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess