EN
  • EN
  • DE

AD7750AR

Part No AD7750AR
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description SINGLE PHASE METERING IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Voltage to Frequency
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AD7750
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554956-AD7750AR
Ultra Librarian 3D Model Ultra Librarian AD7750AR CAD Model

Description

The AD7750AR is a high-precision energy metering integrated circuit (IC) developed by Analog Devices Inc., a leader in the semiconductor industry. This advanced metering chip is specifically designed for applications that require accurate measurement of active energy consumption in single-phase electrical systems.

Key Features

  • High Accuracy: The AD7750AR boasts exceptional measurement accuracy, making it suitable for use in energy meters that must comply with stringent international standards.
  • On-Chip Pulse Output: The device includes a frequency output that is proportional to the active power, which can be used for calibration and verification purposes.
  • Low Power Consumption: Designed for energy-efficient operation, the AD7750AR minimizes power usage, which is critical for reducing the overall power consumption of the metering system.
  • Simple Interface: The chip features an easy-to-use serial interface for communication with microcontrollers, simplifying the design and integration process for developers.
  • Reference Voltage: It includes an internal reference voltage, eliminating the need for external components and further streamlining the design.

Applications

The AD7750AR is ideal for a wide range of applications, including:

  • Residential and commercial energy meters
  • Smart metering systems
  • Utility-grade metering equipment
  • Power monitoring and control systems

Technical Specifications

The AD7750AR operates over a temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions. It is available in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. With a supply voltage range of 4.75V to 5.25V, this IC integrates smoothly into most metering designs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7750AR is no exception. Each chip is rigorously tested to meet high standards of performance and durability, ensuring that it can withstand the demands of continuous operation in the field.

Ordering Information

To order the AD7750AR or to obtain more information, customers can visit the official Analog Devices Inc. website or contact authorized distributors. With its precision, efficiency, and ease of integration, the AD7750AR is an excellent choice for advanced metering solutions.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $6.3672
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8378
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0520 $60.6240
28+ $4.1453 $116.0684
44+ $4.0148 $176.6512
60+ $3.8854 $233.1240
77+ $3.7561 $289.2197
103+ $3.3680 $346.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess