EN
  • EN
  • DE

TC9400EOD

Part No TC9400EOD
Manufacturer Microchip Technology
Catalog PMIC - V/F and F/V Converters
Description IC F/V & V/F CONV 100KHZ 14SOIC  /  Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - V/F and F/V Converters
Mfr Microchip Technology
Package Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100 kHz
Full Scale ±40ppm/°C
Linearity ±0.05%
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TC9400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 57
Win Source Part Number 1171083-TC9400EOD
Ultra Librarian 3D Model Ultra Librarian TC9400EOD CAD Model

Description

The TC9400EOD is a versatile and high-performance voltage-to-frequency converter designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is capable of converting an analog voltage input into a proportional frequency output, making it an excellent choice for a variety of applications that require reliable digital signal processing from analog sources.

Key Features:

  • Wide Dynamic Range: The TC9400EOD boasts a dynamic range of 80dB, ensuring accurate conversions over a wide range of input voltages.
  • High Linearity: With a linearity of 0.01%, the converter provides precise frequency outputs that closely match the input voltage.
  • Versatile Power Supply: It operates on a versatile power supply range, accommodating both single (+5V to +15V) and dual (±5V to ±8V) supply voltages for flexible system integration.
  • Frequency Range: The device can generate frequencies from 0.1Hz to 100kHz, suitable for various measurement and control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TC9400EOD consumes minimal power, which is essential for battery-operated and energy-conscious applications.
  • Temperature Stability: The temperature-compensated design ensures stable operation over the temperature range of -40°C to +85°C.

Applications:

The TC9400EOD is ideal for use in a wide array of applications, including:

  • Analog-to-digital conversion
  • Frequency-to-voltage conversion (when used with a frequency counter)
  • Motor speed control
  • Data acquisition systems
  • Process control systems
  • Signal isolation

Built with the quality and reliability that Microchip Technology is known for, the TC9400EOD is a top choice for designers and engineers who need a dependable voltage-to-frequency conversion solution. Its high precision and robust performance make it an invaluable component in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Texas Instruments
VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Lowest to $66.4670
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.7547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess