EN
  • EN
  • DE

CDCEL9XXPROGEVM

Part No CDCEL9XXPROGEVM
Manufacturer Texas Instruments
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description EEPROM PROG MODULE FOR CDCEL9XX / CDCE949/CDCE937/CDCE925/CDCE913/CDCEL949/CDCEL937/CDCEL925/CDCEL913 Clock Generator and Synthesizer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Type Clock Synthesizer
For Use With/Related Products CDCE913, CDCE925, CDCE937, CDCE949, CDCEL913, CDCEL925, CDCEL937, CDCEL949
Contents Fully Assembled Evaluation Board
Win Source Part Number 771434-CDCEL9XXPROGEVM
Popularity Medium
Supply and Demand Status Limited
Family Name CDCEL9XXPROGEVM
Introduction Date December 01, 2008
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDCEL9XXPROGEVM CAD Model

Description

Introducing the CDCEL9XXPROGEVM from Texas Instruments

The CDCEL9XXPROGEVM is a highly versatile evaluation module designed by Texas Instruments to facilitate the testing and experimentation of their CDCEL9XX family of programmable clock generators. This evaluation module is an essential tool for engineers and designers looking to explore the capabilities and fine-tune the performance of their clock generation circuits in a variety of applications.

Key Features

  • Compatibility: The CDCEL9XXPROGEVM is compatible with multiple devices within the CDCEL9XX series, making it a flexible option for a range of clock generation needs.
  • User-Friendly Interface: It comes with an intuitive graphical user interface (GUI) that simplifies the process of device configuration and evaluation, allowing users to easily modify and monitor the performance parameters.
  • Flexible Power Options: The module can be powered through the USB interface or an external power supply, ensuring that it can be used in various environments and setups.
  • Onboard USB Connectivity: The built-in USB connection facilitates communication between the evaluation module and a computer, enabling quick and easy programming and data collection.
  • Extensive Programmability: Users can program a wide range of parameters including output frequency, phase, and output format to meet the specific requirements of their application.

Applications

The CDCEL9XXPROGEVM is ideally suited for a wide range of applications that require precise clock generation. Its applications span across several industries including telecommunications, networking, consumer electronics, and industrial systems. Whether it is for prototyping or for fine-tuning the clock signals in complex systems, this evaluation module provides a comprehensive solution.

What's Included

The CDCEL9XXPROGEVM package typically includes the evaluation module itself, a USB cable for connection to a PC, and necessary software for device programming and evaluation. Users can expect to find all the resources needed to begin testing and optimizing their clock solutions right out of the box.

With its robust feature set and flexible design, the CDCEL9XXPROGEVM from Texas Instruments stands as a valuable asset for any development team working on clock generation and management solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess