EN
  • EN
  • DE

AD654JRZ-REEL

Part No AD654JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Voltage to Frequency
Frequency - Max 500kHz
Full Scale ±50ppm/°C
Linearity ±0.2%
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD654
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136738-AD654JRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD654JRZ-REEL CAD Model

Description

Product Overview

The AD654JRZ-REEL is a high-performance, low-cost voltage-to-frequency converter from Analog Devices Inc. This versatile component is designed to provide a simple and efficient solution for analog-to-digital conversion in a wide range of applications including process control, instrumentation, and precision measurement systems.

Key Features and Benefits

  • High Linearity: The AD654JRZ-REEL offers excellent linearity with a nonlinearity error of typically 0.05% at 1 kHz which ensures accurate and reliable conversion of the input signal.
  • Wide Frequency Range: With an output frequency that can range from 0 Hz to 1 MHz, this device is flexible and can be used for various applications that require different frequency ranges.
  • Single Supply Operation: It operates on a single supply voltage ranging from 4.5 V to 36 V or dual supplies of ±3 V to ±18 V, making it versatile for different power environments.
  • Low Power Consumption: The AD654JRZ-REEL is designed for power-sensitive applications with its low power consumption, typically consuming only 2.0 mA of quiescent current.
  • Easy to Use: It requires no external components for operation, and with its monolithic design, it provides a compact and reliable solution for converting voltage to frequency.
  • Robust Packaging: Supplied in a reel package, it is suitable for automated assembly processes and is designed to meet the robustness required for industrial applications.

Applications

The AD654JRZ-REEL is ideal for a variety of applications, including:

  • Isolated Data Acquisition Systems
  • Long-Term Integrators
  • Voltage-to-Frequency Conversion for Motor Control
  • Frequency to Digital Conversion
  • Analog Signal Modulation/Demodulation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD654JRZ-REEL is no exception. This product is built to the highest standards to ensure consistent performance and durability in demanding environments.

For designers and engineers looking for a reliable and straightforward solution for voltage-to-frequency conversion, the AD654JRZ-REEL from Analog Devices Inc. offers a perfect blend of performance, ease of use, and cost-effectiveness.

You May Also Be Interested in

Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1775
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess