EN
  • EN
  • DE

LM2917N/NOPB

Part No LM2917N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Texas Instruments
Package Tube
Product Status Active
Type Frequency to Voltage
Frequency - Max 10 kHz
Linearity ±0.3%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number LM2917
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 182696-LM2917N/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2917N/NOPB CAD Model

Description

The LM2917N/NOPB is a high-performance frequency-to-voltage converter integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company.

  • Product: LM2917N/NOPB
  • Manufacturer: Texas Instruments
  • Function: Frequency-to-voltage converter IC
  • Frequency Range: 10 Hz to 100 kHz
  • Features: Built-in zener diode, high gain comparator, tachometer input
  • Protection: Power supply rejection and output short circuit protection
  • Operating Temperature Range: -40 to 85 degrees Celsius
  • Package: 14-pin PDIP
  • Applications: Automotive systems, motor speed controls, and industrial process control systems

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $0.9792
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1314
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess