EN
  • EN
  • DE

M68PA08MR24B56

Part No M68PA08MR24B56
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER PROGRAMMING / PROGRAMMING ADAPTER BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Part Status Obsolete(EOL)
Win Source Part Number 791335-M68PA08MR24B56
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M68PA08MR24B56 CAD Model

Description

The NXP M68PA08MR24B56 is a highly sophisticated microcontroller designed to cater to a wide array of modern electronic applications. This powerful component is part of NXP's renowned microcontroller product line, which is well-known for its reliability, efficiency, and advanced features.

Key Features:

  • Core: At the heart of the M68PA08MR24B56 is a robust HC08 core, which provides a solid foundation for embedded systems that require stable and reliable performance.
  • Memory: This microcontroller comes equipped with 24KB of flash memory, offering ample space for complex programs and algorithms. Additionally, it features 56 bytes of RAM for efficient data handling and processing.
  • Speed: The device operates at a brisk speed, enabling quick data processing and real-time response in critical applications.
  • I/O Ports: Multiple input/output ports are available, allowing for versatile connectivity options with other components and peripherals within a system.
  • Analog-to-Digital Converter (ADC): An integrated ADC provides the capability to convert analog signals to digital, expanding the microcontroller's utility in sensor-based applications.
  • Low Power Consumption: Designed with power efficiency in mind, the M68PA08MR24B56 is ideal for battery-powered devices or applications where power conservation is paramount.
  • Temperature Range: The microcontroller operates across a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The versatility of the M68PA08MR24B56 makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Home automation and smart appliances

In conclusion, the NXP M68PA08MR24B56 microcontroller is a top-tier choice for designers and engineers looking for a high-performance, feature-rich MCU. With its advanced core, ample memory, and extensive feature set, it stands ready to power the next generation of innovative electronic solutions.

You May Also Be Interested in

RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess