EN
  • EN
  • DE

UCD7232RTJR

Part No UCD7232RTJR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SYNC BUCK GATE DVR 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.7 V to 15 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 27ns, 21ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 130558-UCD7232RTJR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7232RTJR CAD Model

Description

The Texas Instruments UCD7232RTJR is a sophisticated power driver integrated circuit designed to provide reliable and efficient control of power MOSFETs. This component is particularly suited for synchronous buck or boost converters, which are commonly found in computing, telecom, and industrial applications. Its versatility allows it to be implemented in various power management solutions, ensuring optimal performance in a compact form factor.

Key Features

  • Dual Channel: The UCD7232RTJR features two independent driver channels, each capable of driving a high-side and a low-side N-channel MOSFET. This dual-channel configuration facilitates the design of complex power conversion topologies.
  • High-Efficiency: With its adaptive dead-time and shoot-through protection, the device ensures high efficiency and reliability, minimizing power loss during operation.
  • Advanced Protection: The device includes under-voltage lockout, over-current protection, and thermal shutdown features to safeguard the system against various fault conditions.
  • Adjustable Switching Frequency: The UCD7232RTJR allows for an adjustable switching frequency, giving designers the flexibility to optimize their power supply designs for efficiency or component size.
  • Integrated Bootstrap Diode: An integrated bootstrap diode is provided to support the high-side gate drive, reducing external component count and simplifying the overall design.

Applications

The UCD7232RTJR is designed to be a versatile driver suitable for a wide range of applications, including:

  • Synchronous Buck Converters
  • Synchronous Boost Converters
  • Multi-phase Power Supplies
  • Server and Telecom Power Supplies
  • Industrial Power Systems

Technical Specifications

With a wide supply voltage range from 4.5V to 18V, the UCD7232RTJR can accommodate various input voltages. The device operates over a wide temperature range, ensuring performance in challenging environmental conditions. It is available in a compact 16-pin QFN package, which is ideal for space-constrained applications.

For detailed information, including pin configurations, electrical characteristics, and application circuits, designers are encouraged to consult the Texas Instruments UCD7232RTJR datasheet. This resource provides comprehensive guidance for integrating this power driver into a power management system.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7633 $52.5027
45+ $2.2674 $102.0330
69+ $2.1965 $151.5585
95+ $2.1257 $201.9415
122+ $2.0548 $250.6856
163+ $1.8422 $300.2786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess