Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 28ns
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 030179-SN74LS122DR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS122DR CAD Model

Description

The SN74LS122DR is a high-quality, monostable multivibrator integrated circuit (IC) manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Description: retriggerable, monostable multivibrator
  • Output pulse width: determined by the external resistor and capacitor
  • Triggering: positive and negative edge triggering with direct reset capability
  • Power supply: single 5V power supply
  • Technology: low-power Schottky (LS) technology
  • Package: small outline integrated circuit (SOIC) package with 14 pins
  • Operating temperature range: 0°C to 70°C
  • Key Feature: excellent immunity to noise
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
Monostable Multivibrator Retriggerable Monostable Multivibrators 20-LCCC -55 to 125
Need more? Email Us
ECAD model for SNJ54LS123FK
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS | IC DUAL RETRIG MULTIVIB 16-SOIC
Lowest to $0.4954
ECAD model for SN74LV123AD
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Lowest to $1.1730
ECAD model for 74LV123D,112
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
ECAD model for HEF4047BP
Fairchild/ON Semiconductor
Dual Retriggerable Monostable Multivibrator
Need more? Email Us
ECAD model for MM74HC423AN
STMicroelectronics
Dual Monostable Multivibrator CMOS 16-Pin SOP
Lowest to $0.1489
ECAD model for HCF4098M013
Nexperia USA Inc.
NEXPERIA 74AHCT123AD - MONOSTABL
Need more? Email Us
ECAD model for 74AHCT123AD,112
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.3035
ECAD model for CD74HCT123M96E4
ON Semiconductor
Dual Retriggerable Monostable Multivibrator | MULTIVIBRATOR DUAL MONO 16DIP
Need more? Email Us
ECAD model for 74VHC123AN

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention