Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Power Integrations
Series Qspeed
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.95V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 13.7ns
Current - Reverse Leakage @ Vr 250μA @ 300V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD
Win Source Part Number 1204332-LQA60A300C
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Family Name LQA60A300C
Introduction Date March 24, 2011
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LQA60A300C CAD Model

Description

The Power Integrations LQA60A300C is a fast recovery schottky diode with a reverse recovery time of 13.7ns.

  • Type: Schottky Diode
  • Reverse Recovery Time: 13.7ns
  • Current Reverse Leakage: 250μA @ 300V
  • Voltage Forward: 1.95V @ 30A
  • Voltage Reverse (Max): 300V
  • Package: TO-247AD
  • Current Average Rectified: 30A
  • Series: Qspeed
  • Suitable for: Discrete semiconductor products
  • Supply and Demand: Limited

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V TO220FN
Need more? Email Us
ECAD model for RB095T-90
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 10
Lowest to $21.2722
ECAD model for MF100K06F5
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001
DIOTEC Electronics Corporation
DIODE SOT-323 85V 0.15A 4NS / Diode Array 1 Pair Common Anode 75 V 150mA Surface Mount SC-70, SOT-323
Lowest to $0.0120
ECAD model for BAW56W
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V EMD3
Lowest to $0.2648
ECAD model for RB557WTL
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V EMD4
Lowest to $0.5955
ECAD model for RB480Y-90T2R
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V TO220FN
Lowest to $0.6204
ECAD model for RB085T-90
SMC Diode Solutions
10 Amp Schottky Barrier Rectifier 20 to 100 Volts | DIODE ARRAY SCHOTTKY 100V ITO220
Lowest to $0.2359
ECAD model for MBRF10100CT
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention