EN
  • EN
  • DE

UC3872MTR

Part No UC3872MTR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP BALLAST CONTROLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Ballast Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 124264-UC3872MTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UC3872MTR CAD Model

Description

The UC3872MTR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive line of power management devices, specifically tailored for resonant mode power supplies. The UC3872MTR offers advanced features and robust performance for applications requiring efficient and reliable power conversion.

Key Features

  • Resonant Mode Controller: The UC3872MTR is designed to operate in resonant mode, which allows for zero voltage switching (ZVS) and reduced switching losses, enhancing overall system efficiency.
  • Wide Operating Frequency: This IC supports a broad range of operating frequencies, making it versatile for various applications and allowing for optimization of the resonant tank circuit.
  • Adjustable Dead Time Control: It provides adjustable dead time control to help prevent simultaneous conduction of the switching devices, which can improve efficiency and prevent damage to the components.
  • Overcurrent Protection: The UC3872MTR includes an overcurrent protection feature, which helps to safeguard the power supply and the load in the event of an overcurrent condition.
  • Thermal Shutdown: The built-in thermal shutdown function ensures that the device will turn off if it exceeds a certain temperature threshold, protecting the IC from overheating.

Applications

The UC3872MTR is suitable for a wide range of applications where efficient power conversion is essential. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Adapters
  • Telecommunication Equipment
  • Industrial Power Systems

Product Specifications

The UC3872MTR is available in a surface-mount package, making it suitable for automated PCB assembly processes. The device is designed to meet the rigorous standards of industrial and commercial power applications, ensuring reliability and performance.

With Texas Instruments' commitment to quality, the UC3872MTR is a reliable choice for designers and engineers looking to implement an efficient power management solution in their products.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Maxim Integrated
Lowest to $1.3456
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8106 $63.2424
8+ $12.9728 $103.7824
12+ $12.5674 $150.8088
17+ $12.1620 $206.7540
22+ $11.7566 $258.6452
29+ $10.5404 $305.6716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess