EN
  • EN
  • DE

UCC5687PMTR

Part No UCC5687PMTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Texas Instruments
Win Source Part Number 398289-UCC5687PMTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5687PMTR CAD Model

Description

Introducing the UCC5687PMTR SCSI Terminator from Texas Instruments

The UCC5687PMTR is a state-of-the-art SCSI (Small Computer System Interface) terminator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to provide high-performance termination for SCSI bus lines, ensuring reliable communication and data integrity in a variety of computing and storage applications.

Featuring an LVD/SE (Low Voltage Differential / Single-Ended) multimode interface, the UCC5687PMTR is capable of automatically adapting to the signaling environment to which it is connected. This versatility ensures compatibility with a wide range of SCSI devices and systems, making it a flexible solution for system integrators and designers.

The UCC5687PMTR terminator comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications without compromising on performance. Its integrated voltage regulator allows it to operate over a broad power supply range, providing stable termination voltages even under varying power conditions.

One of the key features of the UCC5687PMTR is its ability to support hot swapping, which enables users to add or remove SCSI devices without the need to power down the system. This capability is essential for mission-critical systems that require maximum uptime and for environments where system maintenance and upgrades must occur without significant disruption.

Additionally, the UCC5687PMTR terminator incorporates advanced features such as thermal protection and a disable function. Thermal protection ensures the device operates within safe temperature ranges, while the disable function allows for reduced power consumption when termination is not required, contributing to energy-efficient system design.

In summary, the UCC5687PMTR from Texas Instruments is an advanced SCSI terminator that offers automatic mode configuration, robust thermal protection, and energy-saving features. Its compact size and support for hot swapping make it an ideal choice for a wide range of high-performance computing and storage applications. With Texas Instruments' reputation for quality and reliability, the UCC5687PMTR is a product that delivers both innovation and peace of mind to system designers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess