EN
  • EN
  • DE

TMS320VC5510AGPHA2

Part No TMS320VC5510AGPHA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 240-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 797624-TMS320VC5510AGPHA2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AGPHA2 CAD Model

Description

The TMS320VC5510AGPHA2 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' TMS320C55x DSP family. This advanced integrated circuit is designed to meet the demanding processing needs of audio, telecommunication, and industrial control applications, among others.

Key Features:

  • High Performance: With a core frequency of up to 200MHz, the TMS320VC5510AGPHA2 offers exceptional processing capabilities, making it suitable for multitasking environments and real-time processing requirements.
  • Low Power Consumption: This DSP is optimized for low power consumption, featuring various power-saving modes, which is critical for battery-powered and portable devices.
  • Integrated Peripherals: It comes with a range of on-chip peripherals, including timers, serial ports, and a host port interface, which reduce system costs and simplify design complexity.
  • Memory Flexibility: The device boasts a versatile memory architecture with up to 256K bytes of zero-wait state on-chip RAM, and an external memory interface that supports SDRAM, SRAM, and Flash memory.
  • Advanced Development Tools: Texas Instruments provides a comprehensive suite of development tools for the TMS320VC5510AGPHA2, including code generation tools, debuggers, and emulators, which facilitate rapid application development and debugging.

Applications:

The TMS320VC5510AGPHA2 is ideal for a wide range of applications, such as:

  • Professional and consumer audio processing
  • Wireless communication devices like mobile phones and base stations
  • Medical imaging systems
  • Industrial control and automation systems
  • Instrumentation and measurement devices

This DSP is offered in a 144-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint, making it suitable for space-constrained applications. With its combination of high performance, integrated features, and low power consumption, the TMS320VC5510AGPHA2 by Texas Instruments is a robust solution for designers looking to optimize their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7187 $93.4374
3+ $38.3333 $114.9999
5+ $37.1354 $185.6770
6+ $35.9375 $215.6250
8+ $34.7396 $277.9168
10+ $31.1458 $311.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess