EN
  • EN
  • DE

PCME064TR36MS04

Part No PCME064TR36MS04
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833547-PCME064TR36MS04
Ultra Librarian 3D Model Ultra Librarian PCME064TR36MS04 CAD Model

Description

The PCME064TR36MS04 is a power inductor manufactured by Cyntec. This inductor is designed for use in a variety of power supply applications, offering efficient energy storage and filtering capabilities.

Applications

  • DC-DC converters: Used in voltage regulators for various electronic systems.
  • Power supplies: Employed in power supplies for filtering and energy storage.
  • Mobile devices: Integrated in smartphones and tablets for power management.
  • Laptop computers: Utilized in power circuits to maintain stable voltage levels.
  • Industrial equipment: Found in industrial power systems for efficient power conversion.

Features

  • High current handling: Designed to handle high current loads without saturation.
  • Low DC resistance (DCR): Minimizes power losses and enhances efficiency.
  • Compact size: Suitable for use in applications where space is limited.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High saturation current: Provides consistent performance under high current conditions.

Benefits

  • Improved efficiency: Reduces power losses and extends battery life in portable devices.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Stable performance: Operates reliably under varying temperature and current conditions.
  • Compact design: Allows for the creation of smaller and lighter electronic devices.
  • Reliable operation: Ensures consistent performance over a long lifespan.

Additional Details

The PCME064T series from Cyntec usually incorporates a ferrite core material and a shielded design. The specific inductance value and current rating for the PCME064TR36MS04 can be obtained from the manufacturer's datasheet. These inductors are typically surface-mount devices (SMD) for efficient assembly.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess