EN
  • EN
  • DE

DS2117MB/T&R

Part No DS2117MB/T&R
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type SCSI, LVD, SE
Number of Terminations 9
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 773198-DS2117MB/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS2117M
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2117MB/T&R CAD Model

Description

Maxim Integrated DS2117MB/T&R Overview

The DS2117MB/T&R from Maxim Integrated is a robust, high-performance SCSI (Small Computer System Interface) terminator designed for use in a variety of computer and storage systems. This product is specifically engineered to ensure signal integrity in Ultra2 (LVD) SCSI bus configurations, providing reliable termination for up to 15 devices on a single bus.

Key Features

  • Compatibility: The DS2117MB/T&R is compatible with Low Voltage Differential (LVD) signaling, which is essential for maintaining the integrity of data transfer at high speeds over a SCSI bus.
  • Multi-mode Support: It supports LVD, SE (Single-Ended), and HVD (High Voltage Differential) modes, making it a versatile solution for various SCSI configurations.
  • Automatic Termination: This device includes an auto-termination feature that detects the presence of active SCSI devices and adjusts termination accordingly, simplifying installation and maintenance.
  • Thermal Protection: Built-in thermal protection ensures that the DS2117MB/T&R operates within safe temperature ranges, enhancing the reliability and longevity of the terminator.
  • High-Speed Performance: The terminator is designed to support the fast data transfer rates required by Ultra2 SCSI standards, up to 80 MB/s.
  • Efficient Power Management: It incorporates an efficient power management system that reduces power consumption, making it an eco-friendly choice for energy-conscious enterprises.

Applications

The DS2117MB/T&R is ideal for a wide range of applications, including:

  • High-end workstations and servers
  • RAID systems
  • Storage area networks (SANs)
  • Data center infrastructure
  • Backup and archival systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS2117MB/T&R is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of enterprise computing environments. With its durable construction and tested reliability, this SCSI terminator is an excellent choice for system integrators and IT professionals looking to maintain optimal performance and extend the life of their SCSI bus systems.

You May Also Be Interested in

Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5251 $59.6757
17+ $6.9947 $118.9099
26+ $6.7764 $176.1864
36+ $6.5581 $236.0916
46+ $6.3398 $291.6308
61+ $5.6838 $346.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess