EN
  • EN
  • DE

DM3725CBP100

Part No DM3725CBP100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 1GHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Win Source Part Number 772738-DM3725CBP100
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CBP100 CAD Model

Description

Introducing the Texas Instruments DM3725CBP100

The DM3725CBP100 is a high-performance digital media processor from Texas Instruments, designed to meet the demanding needs of modern multimedia applications. This processor is part of the DaVinci™ series, which is renowned for its robust processing capabilities and power efficiency, making it an ideal choice for a wide range of devices such as portable media players, digital cameras, and other multimedia-intensive gadgets.

At the heart of the DM3725CBP100 lies an ARM Cortex-A8 core that can clock up to 1GHz, providing the computational horsepower required for smooth and responsive user experiences. This is complemented by a TMS320C64x+™ DSP core, which is optimized for high-performance signal processing tasks, enabling the processor to handle complex audio and video codecs with ease.

The processor is equipped with a host of integrated peripherals that facilitate a broad spectrum of functionalities. It includes a high-definition video processing unit that supports 720p and 1080i resolutions, ensuring crisp and clear video playback. Additionally, the DM3725CBP100 features a 3D graphics accelerator that can deliver rich and immersive visual experiences, perfect for gaming and interactive applications.

Connectivity is a strong suit for the DM3725CBP100, as it comes with a range of interfaces such as USB 2.0 On-The-Go, MMC/SD/SDIO, and high-speed UARTs, which allow for easy connection to various peripherals and storage options. It also supports a variety of display interfaces, including composite, component, S-Video, and LCD, providing flexibility in output options.

Power efficiency is another key feature of the DM3725CBP100, which is built to maximize battery life in portable applications. The processor employs advanced power management techniques and can operate in multiple power-saving modes, ensuring that devices can run for extended periods on a single charge.

Overall, the Texas Instruments DM3725CBP100 is a versatile and powerful solution for developers looking to create cutting-edge multimedia products. Its combination of processing power, rich multimedia capabilities, and power efficiency make it a top contender in the world of digital media processors.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess