EN
  • EN
  • DE

S08PT60-EVK

Part No S08PT60-EVK
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS08
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HCS08
Utilized IC / Part MC9S08PT16
Mounting Type Fixed
Contents Board(s)
Base Product Number S08PT60
Other Names 935389445598,568-S08PT60-EVK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284090-S08PT60-EVK
Ultra Librarian 3D Model Ultra Librarian S08PT60-EVK CAD Model

Description

The S08PT60-EVK is an evaluation kit crafted by NXP Semiconductors, designed to provide developers with a comprehensive platform for the exploration and development of applications using the S08PT family of 8-bit microcontrollers. This versatile evaluation kit is engineered to accelerate the development process for automotive and industrial applications, offering a rich set of features and an extensive range of development tools.

Key Features

  • MC9S08PT60 Microcontroller: At the heart of the S08PT60-EVK is the MC9S08PT60, a robust 8-bit MCU with 60KB Flash memory, ensuring ample space for complex applications.
  • Integrated Debugging: The evaluation kit comes with an integrated P&E USB-BDM multilink interface, providing seamless debugging and programming capabilities without the need for additional hardware.
  • Comprehensive Software Support: NXP's suite of software, including CodeWarrior Development Studio, provides a full-featured development environment, making it easier to write, debug, and optimize your applications.

Connectivity and Expansion

The S08PT60-EVK boasts a variety of connectivity options to ensure maximum flexibility in application development:

  • Multiple GPIOs and industry-standard communication interfaces such as SPI, I2C, and UART.
  • An array of analog and digital peripherals including ADCs, timers, and PWM channels.
  • Expansion headers compatible with Arduino R3 shields, enabling easy integration with a wide range of existing modules and sensors.

Target Applications

The S08PT60-EVK is ideally suited for developing applications within the automotive sector, especially in areas such as body electronics, sensor interfaces, and motor control systems. It is also highly relevant for industrial applications, including home automation, HVAC systems, and general-purpose embedded control systems.

Package Contents

The evaluation kit includes the S08PT60-EVK board, necessary cables, and comprehensive documentation to jump-start development. Additionally, users can access online resources and community support forums provided by NXP to further aid in the development process.

With its robust set of features and versatile development tools, the S08PT60-EVK from NXP is an invaluable asset for developers looking to harness the power of the S08PT microcontroller series in their next project.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess