EN
  • EN
  • DE

TDA8768H/4

Part No TDA8768H/4
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 12-bit high-speed Analog-to-Digital Converter ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266382-TDA8768H/4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8768H/4 CAD Model

Description

The NXP TDA8768H/4 is a high-performance, 8-bit analog-to-digital converter (ADC) designed to deliver exceptional speed and accuracy for a wide range of applications. This versatile component is part of NXP's esteemed TDA family, known for its reliable and efficient integrated circuits. The TDA8768H/4 is particularly well-suited for video and imaging systems, telecommunication devices, and digital signal processing tasks where high-speed data conversion is crucial.

Key Features

  • High-Speed Performance: The TDA8768H/4 boasts a sampling rate of up to 40 megasamples per second (MSPS), making it an excellent choice for high-speed signal processing applications.
  • Resolution: With its 8-bit resolution, the device ensures accurate conversion of analog signals to digital, preserving the integrity and detail of the original signal.
  • Input Range: It offers a flexible input range that can be adjusted to accommodate various signal amplitudes, enhancing its adaptability in different system configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8768H/4 minimizes energy usage, which is essential for portable and battery-operated devices.
  • Integrated Clamp Function: This feature simplifies the design of video applications by providing an internal clamp circuit for black level stabilization.

Applications

  • Professional and consumer video processing equipment
  • Digital imaging systems
  • Telecommunications
  • High-speed data acquisition systems
  • Medical imaging devices

The NXP TDA8768H/4 is manufactured using a mixed-signal CMOS process, which guarantees robust performance even under challenging conditions. Its compact form factor makes it an excellent choice for space-constrained applications, while its lead-free package ensures compliance with current environmental regulations regarding hazardous substances.

With its combination of speed, precision, and efficiency, the TDA8768H/4 from NXP is an ideal ADC solution for developers looking to create high-quality, high-performance electronic products.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess